Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 164 Pos, Tht | Newark Electronics |
Card Edge Connector, PCIe, Dual Side, 1.57 mm, 164 Contacts, Through Hole Mount, Straight | Avnet America |
Where can I find additional details, specifications and documents for a 10145445-10003MLF?
Additional datasheets, footprints and schematics for 10145445-10003MLF are listed on our Part Details page. You can also find images and similar parts to 10145445-10003MLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10145445-10003MLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10145445-10003MLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10145445-10003MLF fall under?
The 10145445-10003MLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10145445-10003MLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10145445-10003MLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10145445-10003MLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10145445-10003MLF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 10145445-10003MLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10145445-10003MLF often in real-time on the comparison pages.
What if I can't find stock of 10145445-10003MLF?
You can fill out our help required form which you can use to request a quote for 10145445-10003MLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.