Status: | Unknown |
---|---|
Series: | BergStak Lite 10144518 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Product Range | BergStak Lite 10144518 Series |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Conn, Stacking, Header, 80Pos, 2Row | Newark Electronics |
CONN, STACKING, HEADER, 80POS, 2ROW | element14 |
0.8MM P3 80P LOW COST-10144518-083802LF | Rapid Electronics |
0.8MM P3 80P LOW COST-10144518-083802LF | Amphenol FCI (Amphenol CS) 10144518083802LF | RS Americas |
Where can I find additional details, specifications and documents for a 10144518-083802LF?
Additional datasheets, footprints and schematics for 10144518-083802LF are listed on our Part Details page. You can also find images and similar parts to 10144518-083802LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10144518-083802LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10144518-083802LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10144518-083802LF fall under?
The 10144518-083802LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10144518-083802LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10144518-083802LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10144518-083802LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10144518-083802LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10144518-083802LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10144518-083802LF often in real-time on the comparison pages.
What if I can't find stock of 10144518-083802LF?
You can fill out our help required form which you can use to request a quote for 10144518-083802LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.