Status: | Unknown |
---|---|
Series: | VerIO 10143488 Series |
RoHS: | Unknown |
Prices starting from US$5.98
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Type | I/O |
Contact Termination Type | Crimp |
Product Range | VerIO 10143488 Series |
Connector Mounting | Cable Mount |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
HD Power Conn Verio Power 3 pos Plug kit | Rapid Electronics |
Connector, I/O, Plug, 3Pos, Crimp | Newark Electronics |
CONNECTOR, I/O, PLUG, 3POS, CRIMP | element14 |
I/O Connector, 3 Contacts, Plug, I/O, Crimp, FCI VerIO 10143488, Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10143488-102LF?
Additional datasheets, footprints and schematics for 10143488-102LF are listed on our Part Details page. You can also find images and similar parts to 10143488-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10143488-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10143488-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10143488-102LF fall under?
The 10143488-102LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10143488-102LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10143488-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10143488-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10143488-102LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10143488-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10143488-102LF often in real-time on the comparison pages.
What if I can't find stock of 10143488-102LF?
You can fill out our help required form which you can use to request a quote for 10143488-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.