10142048-02 Part Information
Details for 10142048-02 by TE Connectivity
Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7500 |
10 | 1.7600 |
25 | 1.7400 |
50 | 1.7300 |
100 | 1.7100 |
500 | 1.4400 |
Stock Information
Details
Part Downloads
Part Specifications
Humidity Range | 0% to 100% Relative Humidity |
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 5s |
Temperature Response Time | 10s |
Sensor Interface Type | I2C |
Alternative Part Descriptions
- HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10142048-02?
Additional datasheets, footprints and schematics for 10142048-02 are listed in our Part Details tab. You can also find the 10142048-02 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10142048-02 in the Pricing & Inventory tab next to part details. You can view 10142048-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10142048-02 fall under?
The 10142048-02 is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10142048-02 when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10142048-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 10142048-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10142048-02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10142048-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10142048-02 often in real-time on the comparison pages.
What if I can't find stock of 10142048-02?
You can fill out our help required form which you can use to request a quote for 10142048-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.