Options for Price Comparison
Distributor Statistics for 10142032-01
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 10142032-01
Details for 10142032-01 by TE Connectivity
Sensors > Humidity Sensors > Humidity Sensor Assemblies
10142032-01
Buy Directly from TE Store (90 in stock) $170.1000
TRICAN 5V HTD2800P1B11C6 STD
10142032-01 image

10142032-01 by TE Connectivity

TRICAN 5V HTD2800P1B11C6 STD
Part Information
10142032-01 image
Not reviewed for solder process capability
Status: Active
Product Code: CELO
Global Product Line: AL2
GPL Description: Sensors Products
Specifications
Supply Voltage (Peak):
5.5VDC
Current Consumption:
25mA
Pressure (Max):
130kPa
Response Time:
5seconds
Sensor Type:
Digital
Product Type:
RHTP
Transmit Rate:
100msec
Baud Rate:
250Kb/s
Operating Temperature Range:
-40 – 221°F, -40 – 105°C
Humidity Measuring Range:
0 – 100%RH
Alternate Descriptions
TRICAN 5V HTD2800P1B11C6 STD Product Type: RHTP Supply Voltage (Peak): 5.5 VDC Operating Temperature Range: -40 – 105 °C Humidity Measuring Range: 0 – 100 %RH Current Consumption: 25 mA RHTP 5.5 VDC | Digital Rh Temperature Pressure Sensor | Part Number: 10142032-01 | Internal Number: 10142032-01 | TE Connectivity TE Store