Connector Type A | TOSLINK Plug |
---|---|
Connector Type B | TOSLINK Plug |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Fibre Optic |
Cable Length | 1m |
Colour | Black |
Lead Length | 1m |
Where can I find additional details, specifications and documents for a 101414000?
Additional datasheets, footprints and schematics for 101414000 are listed on our Part Details page. You can also find images and similar parts to 101414000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101414000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101414000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101414000 fall under?
The 101414000 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 101414000 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101414000 you can contact the distributor directly for product support, shipping queries etc.
Is the 101414000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101414000 have stock available?
Authorised distributors including RS have stock available or on a lead time for 101414000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101414000 often in real-time on the comparison pages.
What if I can't find stock of 101414000?
You can fill out our help required form which you can use to request a quote for 101414000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.