Status: | Unknown |
---|---|
Series: | VerIO 10140949 Series |
RoHS: | Unknown |
Prices starting from US$5.60
No. of Contacts | 10Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | VerIO 10140949 Series |
Connector Mounting | PCB Mount |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Hybrid I/O Conn, Rcpt, 2Pwr+8Sig, Pcb | Newark Electronics |
Power to the Board Verio Hybrid 2 Pos power + 4 | Rapid Electronics |
HYBRID I/O CONN, RCPT, 2PWR+8SIG, PCB | element14 |
Where can I find additional details, specifications and documents for a 10140949-101LF?
Additional datasheets, footprints and schematics for 10140949-101LF are listed on our Part Details page. You can also find images and similar parts to 10140949-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10140949-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10140949-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10140949-101LF fall under?
The 10140949-101LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10140949-101LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10140949-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10140949-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10140949-101LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 10140949-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10140949-101LF often in real-time on the comparison pages.
What if I can't find stock of 10140949-101LF?
You can fill out our help required form which you can use to request a quote for 10140949-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.