Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | Solder |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Connector Type | Micro D Ribbon |
Contact Termination | Solder |
Current Rating | 1A |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Conn D-Sub Mini-D-Ribbon CablePlug 40Pos STR 101Series Solder 30-24AWG ).050In. | 3M 10140-3000PE | RS Americas |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
40 way shielded I/O solder plug,1A | RS |
Micro D Sub Connector, 101 Series, Plug, 40, Solder, Cable, Gold Rohs Compliant: Yes |3M 10140-3000PE | Newark Electronics |
Where can I find additional details, specifications and documents for a 10140-3000PE?
Additional datasheets, footprints and schematics for 10140-3000PE are listed on our Part Details page. You can also find images and similar parts to 10140-3000PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10140-3000PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10140-3000PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10140-3000PE fall under?
The 10140-3000PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10140-3000PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10140-3000PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10140-3000PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10140-3000PE have stock available?
Authorised distributors including RS Americas, Chip One Stop, TTI Europe, RS and Farnell have stock available or on a lead time for 10140-3000PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10140-3000PE often in real-time on the comparison pages.
What if I can't find stock of 10140-3000PE?
You can fill out our help required form which you can use to request a quote for 10140-3000PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.