Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.44
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$12.59
|
1,658
in stock
|
Buy Now | |
element14
from US$7.72
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$9.28
|
708
in stock
|
Buy Now | |
RS Americas
from US$7.63
|
499
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
165
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 10Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | 16AWG |
Pitch Spacing | 9.53mm |
Rated Current | 15A |
Rated Voltage | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Rows:2 Row | element14 |
Terminal Block, Barrier, 10 Position, 16Awg | Newark Electronics |
Conn Term Strip Barrier 10 0.375in DblRow 16AWG(Max) Series140 15A 250V | Cinch 10140 | RS Americas |
TERMINAL BLOCK, BARRIER, 10POS, 12AWG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 32-20AWG Micro & D-Sub Contacts |
Body Material | S55C |
Colour | Maroon |
Crimp Size | 32AWG to 20AWG |
Length | 6.8" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 10-140?
Additional datasheets, footprints and schematics for 10-140 are listed on our Part Details page. You can also find images and similar parts to 10-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-140 fall under?
The 10-140 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-140 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-140 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-140 have stock available?
Authorised distributors including Rapid Electronics, element14, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 10-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-140 often in real-time on the comparison pages.
What if I can't find stock of 10-140?
You can fill out our help required form which you can use to request a quote for 10-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.