Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$238.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$238.05
|
No stock
|
Buy Now |
Printer Type | Desktop |
---|---|
Printer Interface | RS232 |
Print Resolution | - |
Print Speed | 1.8l |
Product Range | - |
Plug Type | - |
External Depth | 209mm |
External Length / Height | 93mm |
External Width | 106mm |
Resolution | 5 dots/mm |
PRINTER, SERIAL, 40COLUMN | Farnell |
Where can I find additional details, specifications and documents for a 1014-0100-R?
Additional datasheets, footprints and schematics for 1014-0100-R are listed on our Part Details page. You can also find images and similar parts to 1014-0100-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1014-0100-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1014-0100-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1014-0100-R fall under?
The 1014-0100-R is listed under Computer & Office > Computing > Printers & Scanners.
Can I view similar or alternative parts?
You can view similar parts to 1014-0100-R when available in the Printers & Scanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1014-0100-R you can contact the distributor directly for product support, shipping queries etc.
Is the 1014-0100-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1014-0100-R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1014-0100-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1014-0100-R often in real-time on the comparison pages.
What if I can't find stock of 1014-0100-R?
You can fill out our help required form which you can use to request a quote for 1014-0100-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.