Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.40
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.53
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
318
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.53
|
200
in stock
|
Buy Now | |
element14
from US$4.16
|
102
in stock
|
Buy Now | |
RS Americas
from US$5.25
|
-
|
Buy Now | |
Avnet Asia
from US$3.90
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 120Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Receptacle |
RoHS Compliant | Yes |
0.8MM MEZZ CON,120P RCPT1 3.7MM H BERGSTAK+ | Heilind Electronics |
Connector, Stacking, Rcpt, 120Pos, 2Row | Newark Electronics |
0.8MM B TO B REC ASSY-10139781-121402LF | Amphenol FCI (Amphenol CS) 10139781121402LF | RS Americas |
Conn Stacking RCP 5mm/8mm Stack Height 120 POS 0.8mm Solder ST SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 10139781-121402LF?
Additional datasheets, footprints and schematics for 10139781-121402LF are listed on our Part Details page. You can also find images and similar parts to 10139781-121402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10139781-121402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10139781-121402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10139781-121402LF fall under?
The 10139781-121402LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10139781-121402LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10139781-121402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10139781-121402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10139781-121402LF have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, element14 and RS Americas have stock available or on a lead time for 10139781-121402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10139781-121402LF often in real-time on the comparison pages.
What if I can't find stock of 10139781-121402LF?
You can fill out our help required form which you can use to request a quote for 10139781-121402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.