Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$3.75
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.75
|
75
in stock
|
Buy Now | |
RS Americas
from US$4.28
|
-
|
Buy Now | |
Avnet Asia
from US$3.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 80Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Receptacle |
RoHS Compliant | Yes |
Connector, Stacking, Rcpt, 80Pos, 2Row | Newark Electronics |
0.8MM B TO B REC ASSY-10139781-083402LF | Rapid Electronics |
0.8MM MEZZ CON,80P RCPT3 11.7MM H BERGSTAK+ | Heilind Electronics |
0.8MM B TO B REC ASSY-10139781-083402LF | Amphenol FCI (Amphenol CS) 10139781083402LF | RS Americas |
Stacking Board Connector, FCI BergStak 0.80mm, 80 Contacts, Receptacle, 0.8 mm, Surface Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a 10139781-083402LF?
Additional datasheets, footprints and schematics for 10139781-083402LF are listed on our Part Details page. You can also find images and similar parts to 10139781-083402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10139781-083402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10139781-083402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10139781-083402LF fall under?
The 10139781-083402LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10139781-083402LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10139781-083402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10139781-083402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10139781-083402LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 10139781-083402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10139781-083402LF often in real-time on the comparison pages.
What if I can't find stock of 10139781-083402LF?
You can fill out our help required form which you can use to request a quote for 10139781-083402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.