10139085-084402LF Part Information
Details for 10139085-084402LF by Amphenol
Featured Distributor
Pricing
Break | Price |
---|---|
2000 | 2.2700 |
Stock Information
Details
Part Downloads
Part Specifications
Mezzanine Connector Type | Header |
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 80Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Header |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10139085-084402LF?
Additional datasheets, footprints and schematics for 10139085-084402LF are listed in our Part Details tab. You can also find the 10139085-084402LF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10139085-084402LF in the Pricing & Inventory tab next to part details. You can view 10139085-084402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10139085-084402LF fall under?
The 10139085-084402LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10139085-084402LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10139085-084402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10139085-084402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10139085-084402LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10139085-084402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10139085-084402LF often in real-time on the comparison pages.
What if I can't find stock of 10139085-084402LF?
You can fill out our help required form which you can use to request a quote for 10139085-084402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.