Status: | Unknown |
---|---|
Series: | Conan 10138400 Series |
RoHS: | Unknown |
Prices starting from US$1.13
Product Range | Conan 10138400 Series |
---|---|
No. of Contacts | 41Contacts |
Gender | Header |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Row Pitch | - |
Conan Header-10138400-111141Lf |Amphenol Communications Solutions 10138400-111141LF | Newark Electronics |
Connectors Rt Angle Plug SMT 1mm Pitch 41p | Rapid Electronics |
CONAN HEADER-10138400-111141LF | Amphenol FCI (Amphenol CS) 10138400111141LF | RS Americas |
Where can I find additional details, specifications and documents for a 10138400-111141LF?
Additional datasheets, footprints and schematics for 10138400-111141LF are listed on our Part Details page. You can also find images and similar parts to 10138400-111141LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10138400-111141LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10138400-111141LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10138400-111141LF fall under?
The 10138400-111141LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10138400-111141LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10138400-111141LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10138400-111141LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10138400-111141LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 10138400-111141LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10138400-111141LF often in real-time on the comparison pages.
What if I can't find stock of 10138400-111141LF?
You can fill out our help required form which you can use to request a quote for 10138400-111141LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.