Status: | Unknown |
---|---|
Series: | FCI OCTIS 10137559 Series |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | FCI OCTIS 10137559 Series |
Connector Mounting | PCB Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Connector, I/O, Plug, 3Pos, Th | Newark Electronics |
10137559-102LF-OCTIS BC 3POS POWR PIP | Amphenol FCI (Amphenol CS) 10137559102LF | RS Americas |
Conn Power RCP 4Power POS 2.3mm Solder RA Thru-Hole 8 Terminal 1 Port T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 10137559-102LF?
Additional datasheets, footprints and schematics for 10137559-102LF are listed on our Part Details page. You can also find images and similar parts to 10137559-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10137559-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10137559-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10137559-102LF fall under?
The 10137559-102LF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10137559-102LF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10137559-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10137559-102LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10137559-102LF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Avnet Asia and Farnell have stock available or on a lead time for 10137559-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10137559-102LF often in real-time on the comparison pages.
What if I can't find stock of 10137559-102LF?
You can fill out our help required form which you can use to request a quote for 10137559-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.