Status: | Unknown |
---|---|
Series: | Boltrack 10137391 Series |
RoHS: | Unknown |
Prices starting from US$1.41
No. of Contacts | 8Contacts |
---|---|
Gender | Header |
Connector Type | I/O |
Contact Termination Type | Press Fit |
Product Range | Boltrack 10137391 Series |
Connector Mounting | PCB Mount |
Contact Material | Copper Alloy |
I/O Conn, Header, 12Pos, Press-Fit | Newark Electronics |
I/O CONN, HEADER, 12POS, PRESS-FIT | element14 |
10137391-101PLF-BOLTRACK 4PR BOARD+LED | Amphenol FCI (Amphenol CS) 10137391101PLF | RS Americas |
Conn Backplane HDR 12 POS 2mm Press Fit RA Through Hole Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10137391-101PLF?
Additional datasheets, footprints and schematics for 10137391-101PLF are listed on our Part Details page. You can also find images and similar parts to 10137391-101PLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10137391-101PLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10137391-101PLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10137391-101PLF fall under?
The 10137391-101PLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10137391-101PLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10137391-101PLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10137391-101PLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10137391-101PLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for 10137391-101PLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10137391-101PLF often in real-time on the comparison pages.
What if I can't find stock of 10137391-101PLF?
You can fill out our help required form which you can use to request a quote for 10137391-101PLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.