Status: | Unknown |
---|---|
Series: | FCI Boltrack 10137391 Series |
RoHS: | Compliant |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
480
in stock
|
Buy Now | |
element14
from US$4.67
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$9.45
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$6.06
|
146
in stock
|
Buy Now | |
RS Americas
from US$6.07
|
-
|
Buy Now | |
TTI Europe
from US$4.78
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Header |
Connector Type | I/O |
Contact Termination Type | Press Fit |
Product Range | FCI Boltrack 10137391 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
I/O Conn, Header, 12Pos, Press-Fit | Newark Electronics |
I/O Connectors 4 PAIR RA CONN SHLD WO LED | Rapid Electronics |
10137391-100PLF-BOLTRACK 4PR BOARD | Amphenol FCI (Amphenol CS) 10137391100PLF | RS Americas |
Where can I find additional details, specifications and documents for a 10137391-100PLF?
Additional datasheets, footprints and schematics for 10137391-100PLF are listed on our Part Details page. You can also find images and similar parts to 10137391-100PLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10137391-100PLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10137391-100PLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10137391-100PLF fall under?
The 10137391-100PLF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10137391-100PLF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10137391-100PLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10137391-100PLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10137391-100PLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10137391-100PLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10137391-100PLF often in real-time on the comparison pages.
What if I can't find stock of 10137391-100PLF?
You can fill out our help required form which you can use to request a quote for 10137391-100PLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.