Status: | Unknown |
---|---|
Series: | FCI 10137238 Series |
RoHS: | Compliant |
No distributors results available
No. of Contacts | 8Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini I/O |
Contact Termination Type | Surface Mount |
Product Range | FCI 10137238 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10137238-0020LF?
Additional datasheets, footprints and schematics for 10137238-0020LF are listed on our Part Details page. You can also find images and similar parts to 10137238-0020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10137238-0020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10137238-0020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10137238-0020LF fall under?
The 10137238-0020LF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10137238-0020LF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10137238-0020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10137238-0020LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10137238-0020LF have stock available?
There is no stock from authorised distributors for 10137238-0020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10137238-0020LF often in real-time on the comparison pages.
What if I can't find stock of 10137238-0020LF?
You can fill out our help required form which you can use to request a quote for 10137238-0020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.