Status: | Unknown |
---|---|
Series: | FCI 10137237 Series |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Type | Mini I/O |
Contact Termination Type | Surface Mount |
Product Range | FCI 10137237 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
I/O Connectors 1.27mm 8P RCPT JACK R/A SMT TYPE | Rapid Electronics |
Mini I/O Connector, Plug, 8Pos, Smt | Newark Electronics |
08P MINI I/O TYPE II R/A 1,27MM | Rutronik |
Where can I find additional details, specifications and documents for a 10137237-0020LF?
Additional datasheets, footprints and schematics for 10137237-0020LF are listed on our Part Details page. You can also find images and similar parts to 10137237-0020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10137237-0020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10137237-0020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10137237-0020LF fall under?
The 10137237-0020LF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10137237-0020LF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10137237-0020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10137237-0020LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10137237-0020LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Rutronik have stock available or on a lead time for 10137237-0020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10137237-0020LF often in real-time on the comparison pages.
What if I can't find stock of 10137237-0020LF?
You can fill out our help required form which you can use to request a quote for 10137237-0020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.