Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$6.63
|
373
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.63
|
112
in stock
|
Buy Now | |
RS Americas
from US$5.47
|
45
in stock
|
Buy Now | |
Powell Electronics
from US$6.85
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
-
|
Buy Now | |
element14
from US$6.43
|
-
|
Buy Now | |
Avnet Asia
from US$5.93
|
-
|
Buy Now | |
TTI Europe
from US$4.94
|
-
|
Buy Now | |
Farnell
from US$5.09
|
-
|
Buy Now |
No. of Contacts | 36Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (20-Jun-2016) |
7100000072 JE150174876 36/MDR/WMPLUG/30MIN | Heilind Electronics |
Plug MDR IDC shielded 36 pin | RS |
D-Sub Connectors, Black, 36, Shielded, 1 A, IEEE1284C, MDR 101 Series | 3M 10136-6000EC | RS Americas |
Mini D Ribbon Connector, Plug, 36 Position, Idc/Idt | Newark Electronics |
Conn SCSI PL 36 POS 1.27mm IDT RA Cable Mount 36 Terminal 1 Port | Avnet Asia |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10136-6000EC?
Additional datasheets, footprints and schematics for 10136-6000EC are listed on our Part Details page. You can also find images and similar parts to 10136-6000EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10136-6000EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10136-6000EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10136-6000EC fall under?
The 10136-6000EC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10136-6000EC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10136-6000EC you can contact the distributor directly for product support, shipping queries etc.
Is the 10136-6000EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10136-6000EC have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Powell Electronics have stock available or on a lead time for 10136-6000EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10136-6000EC often in real-time on the comparison pages.
What if I can't find stock of 10136-6000EC?
You can fill out our help required form which you can use to request a quote for 10136-6000EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.