Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.74
|
241
in stock
|
Buy Now | |
element14
from US$11.09
|
3,452
in stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
752
in stock
|
Buy Now | |
Farnell
from US$8.35
|
752
in stock
|
Buy Now | |
Heilind Electronics
from US$11.46
|
633
in stock
|
Buy Now | |
TTI Europe
from US$5.33
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$3.21
|
485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.16
|
240
in stock
|
Buy Now | |
RS Americas
from US$6.28
|
147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.46
|
126
in stock
|
Buy Now | |
Distrelec
from US$8.68
|
32
in stock
|
Buy Now |
No. of Contacts | 36Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | Solder |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Connector Type | Micro D Ribbon |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Terminal Plating | Gold |
Termination Method | Solder |
Withstand Voltage | 500V |
PLUG, MDR, SOLDER, 36WAY | element14 |
Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant: Yes |3M 10136-3000PE | Newark Electronics |
7100206779 JE150481594 36/MDR/RC/PLUG/SOLDER/20MIN | Heilind Electronics |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
36 way shielded I/O solder plug,1A | RS |
Connector: MDR | Transfer Multisort Elektronik |
Conn D-Sub Mini-D-Ribbon CablePlug 36Pos STR 101Series Solder 30-24AWG ).050In. | 3M 10136-3000PE | RS Americas |
3M MDR plug 36 Solder Cup / Solder Lug / Straight | Distrelec |
Where can I find additional details, specifications and documents for a 10136-3000PE?
Additional datasheets, footprints and schematics for 10136-3000PE are listed on our Part Details page. You can also find images and similar parts to 10136-3000PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10136-3000PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10136-3000PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10136-3000PE fall under?
The 10136-3000PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10136-3000PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10136-3000PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10136-3000PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10136-3000PE have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for 10136-3000PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10136-3000PE often in real-time on the comparison pages.
What if I can't find stock of 10136-3000PE?
You can fill out our help required form which you can use to request a quote for 10136-3000PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.