Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
3,200
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
9,240
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
9,240
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
3,200
in stock
|
Buy Now | |
element14
from US$2.04
|
3,200
in stock
|
Buy Now | |
PEI-Genesis
from US$1.05
|
295
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
USB Conn 24 Cont Type C Gen 2 R/A Hybrid Rcpt | Rapid Electronics |
Usb Conn, 3.1 Type C, R/A Rcpt, 24P Rohs Compliant: Yes |Amphenol Communications Solutions 10133476-10001LF | Newark Electronics |
24 Position USB 3.1 GEN 2 Type C Right Angle Receptacle Connector | Future Electronics |
USB CONN, 3.1 TYPE C, R/A RCPT, 24P | element14 |
USB Connector, USB Type C, USB 3.1, Receptacle, 24 Ways, Surface Mount, Through Hole Mount | Avnet America |
USB3.1 TYPE-C TOP MOUND-10133476-10001LF | Amphenol FCI (Amphenol CS) 1013347610001LF | RS Americas |
Where can I find additional details, specifications and documents for a 10133476-10001LF?
Additional datasheets, footprints and schematics for 10133476-10001LF are listed on our Part Details page. You can also find images and similar parts to 10133476-10001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10133476-10001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10133476-10001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10133476-10001LF fall under?
The 10133476-10001LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10133476-10001LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10133476-10001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10133476-10001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10133476-10001LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 10133476-10001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10133476-10001LF often in real-time on the comparison pages.
What if I can't find stock of 10133476-10001LF?
You can fill out our help required form which you can use to request a quote for 10133476-10001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.