Status: | Unknown |
---|---|
Series: | BergStak 10132797 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$462.40
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | BergStak 10132797 Series |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
10P BTB CONNECTOR 0,50MM REC | Rutronik |
Mezzanine Conn, Rcpt, 10Pos, 2Row, 0.5Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10132798-012100LF | Newark Electronics |
Mezzanine Connector, Receptacle, 0.5 mm, 2 Rows, 10 Contacts, Surface Mount, Copper Alloy | Avnet America |
HEIGHT REC CONNECTOR-10132798-012100LF | Amphenol FCI (Amphenol CS) 10132798012100LF | RS Americas |
MEZZANINE CONN, RCPT, 10POS, 2ROW, 0.5MM | Farnell |
Where can I find additional details, specifications and documents for a 10132798-012100LF?
Additional datasheets, footprints and schematics for 10132798-012100LF are listed on our Part Details page. You can also find images and similar parts to 10132798-012100LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132798-012100LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132798-012100LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132798-012100LF fall under?
The 10132798-012100LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10132798-012100LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132798-012100LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132798-012100LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10132798-012100LF have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10132798-012100LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132798-012100LF often in real-time on the comparison pages.
What if I can't find stock of 10132798-012100LF?
You can fill out our help required form which you can use to request a quote for 10132798-012100LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.