Status: | Unknown |
---|---|
Series: | SHEERPWR 10132381 Series |
RoHS: | Unknown |
Product Range | SHEERPWR 10132381 Series |
---|---|
Connector Mounting | PCB Mount |
Gender | Receptacle |
No. of Contacts | 18Contacts |
Contact Gender | Socket |
No. of Rows | - |
Contact Termination Type | Press Fit |
10132381-20800Lf/Amphenol Fci |Amphenol Communications Solutions 10132381-20800LF | Newark Electronics |
HD Power Conn SHEERPWR FOR 8.0MM PIN | Rapid Electronics |
FCI10132381-20800LF SHEERPWR FOR 8.0MM V | Avnet Asia |
Where can I find additional details, specifications and documents for a 10132381-20800LF?
Additional datasheets, footprints and schematics for 10132381-20800LF are listed on our Part Details page. You can also find images and similar parts to 10132381-20800LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132381-20800LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132381-20800LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132381-20800LF fall under?
The 10132381-20800LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10132381-20800LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132381-20800LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132381-20800LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10132381-20800LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 10132381-20800LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132381-20800LF often in real-time on the comparison pages.
What if I can't find stock of 10132381-20800LF?
You can fill out our help required form which you can use to request a quote for 10132381-20800LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.