Status: | Unknown |
---|---|
Series: | SHEERPWR 10132381 Series |
RoHS: | Unknown |
Product Range | SHEERPWR 10132381 Series |
---|---|
Connector Mounting | PCB Mount |
Gender | Receptacle |
No. of Contacts | 12Contacts |
Contact Gender | Socket |
No. of Rows | - |
Contact Termination Type | Press Fit |
Heavy Duty Conn, 12Pos, Skt, Press-Fit | Newark Electronics |
HEAVY DUTY CONN, 12POS, SKT, PRESS-FIT | element14 |
Conn Power Circular RCP 12 POS ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10132381-20360LF?
Additional datasheets, footprints and schematics for 10132381-20360LF are listed on our Part Details page. You can also find images and similar parts to 10132381-20360LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132381-20360LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132381-20360LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132381-20360LF fall under?
The 10132381-20360LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10132381-20360LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132381-20360LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132381-20360LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10132381-20360LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10132381-20360LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132381-20360LF often in real-time on the comparison pages.
What if I can't find stock of 10132381-20360LF?
You can fill out our help required form which you can use to request a quote for 10132381-20360LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.