Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
210
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
9,800
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
8,750
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
6,650
in stock
|
Buy Now | |
element14
from US$1.69
|
6,650
in stock
|
Buy Now | |
Farnell
from US$1.64
|
6,650
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
1,056
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
1,056
in stock
|
Buy Now | |
Avnet Abacus
-
|
53,200
in stock
|
Buy Now | |
Rutronik
from US$1.62
|
-
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
Avnet Asia
from US$1.50
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Positions |
Connector Mounting | Surface Mount, Through Hole Mount |
Orientation | Vertical |
RoHS Compliant | Yes |
Conn USB Type C Receptacle 24 POS 0.5mm ST SMD Single Port T/R | Avnet America |
Usb Conn, 3.1 Type C, Rcpt, 24P Rohs Compliant: Yes |Amphenol Communications Solutions 10132328-10011LF | Newark Electronics |
USB CONN, 3.1 TYPE C, RCPT, 24P | element14 |
USB Conn 24 Cont Type C Gen 2 10 Gbps R/A Plug | Rapid Electronics |
USB-C RECEPTACLE VERTICAL | RS |
24P USB 3.1 TYPE C VERTICAL REC | Rutronik |
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Recepta | Future Electronics |
USB 3.1-10132328-10011LF | Amphenol FCI (Amphenol CS) 1013232810011LF | RS Americas |
Where can I find additional details, specifications and documents for a 10132328-10011LF?
Additional datasheets, footprints and schematics for 10132328-10011LF are listed on our Part Details page. You can also find images and similar parts to 10132328-10011LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132328-10011LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132328-10011LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132328-10011LF fall under?
The 10132328-10011LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10132328-10011LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132328-10011LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132328-10011LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10132328-10011LF have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10132328-10011LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132328-10011LF often in real-time on the comparison pages.
What if I can't find stock of 10132328-10011LF?
You can fill out our help required form which you can use to request a quote for 10132328-10011LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.