Status: | Unknown |
---|---|
Series: | EconoStik 10129383 Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
90
in stock
|
Buy Now | |
element14
from US$0.19
|
60
in stock
|
Buy Now | |
Farnell
from US$0.19
|
60
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 12Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | EconoStik 10129383 Series |
RoHS Compliant | Yes |
Vert. SMT 2.54 HDR 2x12 Tail 3.05 Mate 5 | RS |
Btb Conn, Header, 12Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10129383-912001ALF | Newark Electronics |
12P Econostik HEADER 2,54MM | Rutronik |
Pin Header, Board-to-Board, 2.54 mm, 2 Rows, 12 Contacts, Surface Mount Straight, FCI Econostik | Avnet America |
HEADER DR VT SMT 2X6-10129383-912001ALF | Amphenol FCI (Amphenol CS) 10129383912001ALF | RS Americas |
Where can I find additional details, specifications and documents for a 10129383-912001ALF?
Additional datasheets, footprints and schematics for 10129383-912001ALF are listed on our Part Details page. You can also find images and similar parts to 10129383-912001ALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129383-912001ALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129383-912001ALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129383-912001ALF fall under?
The 10129383-912001ALF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129383-912001ALF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129383-912001ALF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129383-912001ALF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129383-912001ALF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 10129383-912001ALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129383-912001ALF often in real-time on the comparison pages.
What if I can't find stock of 10129383-912001ALF?
You can fill out our help required form which you can use to request a quote for 10129383-912001ALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.