10129382-906002BLF Board-To-Board Connectors by Amphenol

BTB CONN, HEADER, 6POS, 2ROW, 2.54MM

Status: Unknown
Series: EconoStik 10129382 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0190

Distributor Stock
Logo for RS
RS
from US$0.09
2,440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0190
3,908
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
-
Buy Now
Logo for Farnell
Farnell
from US$0.09
-
Buy Now

Specifications

Connector Systems Board-to-Board
Pitch Spacing 2.54mm
No. of Rows 2Rows
No. of Contacts 6Contacts
Contact Termination Type Through Hole Right Angle
Product Range EconoStik 10129382 Series
RoHS Compliant Yes

Alternative Descriptions

Btb Conn, Header, 6Pos, 2Row, 2.54Mm | Newark Electronics
RA TH 2.54 HDR 2x6 Tail 2.29 Mate 5.84 | RS
06P Econostik HEADER 2,54MM | Rutronik
Pin Header, Board-to-Board, 2.54 mm, 2 Rows, 6 Contacts, Through Hole Right Angle, FCI Econostik | Avnet America
HEADER DR RA TH 2X3-10129382-906002BLF | Amphenol FCI (Amphenol CS) 10129382906002BLF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10129382-906002BLF?

Additional datasheets, footprints and schematics for 10129382-906002BLF are listed on our Part Details page. You can also find images and similar parts to 10129382-906002BLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10129382-906002BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129382-906002BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10129382-906002BLF fall under?

The 10129382-906002BLF is listed under Connectors > Board-To-Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to 10129382-906002BLF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10129382-906002BLF you can contact the distributor directly for product support, shipping queries etc.

Is the 10129382-906002BLF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10129382-906002BLF have stock available?

Authorised distributors including Newark Electronics, RS, Rutronik, Avnet America and RS Americas have stock available or on a lead time for 10129382-906002BLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10129382-906002BLF often in real-time on the comparison pages.

What if I can't find stock of 10129382-906002BLF?

You can fill out our help required form which you can use to request a quote for 10129382-906002BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay