Status: | Unknown |
---|---|
Series: | EconoStik 10129382 Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,600
in stock
|
Buy Now | |
element14
from US$0.13
|
3,600
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Through Hole Right Angle |
Product Range | EconoStik 10129382 Series |
RoHS Compliant | Yes |
Btb Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10129382-906001BLF | Newark Electronics |
RA TH 2.54 HDR 2x6 Tail 3.05 Mate 5.84 | RS |
Pin Header, Board-to-Board, 2.54 mm, 2 Rows, 6 Contacts, Through Hole Right Angle, FCI Econostik | Avnet America |
HEADER DR RA TH 2X3-10129382-906001BLF | Amphenol FCI (Amphenol CS) 10129382906001BLF | RS Americas |
ECONSTIK 2.54MM HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 10129382-906001BLF?
Additional datasheets, footprints and schematics for 10129382-906001BLF are listed on our Part Details page. You can also find images and similar parts to 10129382-906001BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129382-906001BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129382-906001BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129382-906001BLF fall under?
The 10129382-906001BLF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129382-906001BLF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129382-906001BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129382-906001BLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129382-906001BLF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 10129382-906001BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129382-906001BLF often in real-time on the comparison pages.
What if I can't find stock of 10129382-906001BLF?
You can fill out our help required form which you can use to request a quote for 10129382-906001BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.