10129381-912003BLF Board-To-Board Connectors by Amphenol

BTB CONN, HEADER, 12POS, 2ROW, 2.54MM

Status: Unknown
Series: EconoStik 10129381 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.25
1,320
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
1,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
1,550
in stock
Buy Now
Logo for element14
element14
from US$0.17
1,170
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.17
1,170
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Systems Board-to-Board
Pitch Spacing 2.54mm
No. of Rows 2Rows
No. of Contacts 12Contacts
Contact Termination Type Through Hole Straight
Product Range EconoStik 10129381 Series
RoHS Compliant Yes

Alternative Descriptions

Btb Conn, Header, 12Pos, 2Row, 2.54Mm | Newark Electronics
Vert TH 2.54 HDR 2x12 Tail 3.05 Mate 8.0 | RS
HEADER DR VT TH 2X6-10129381-912003BLF | Amphenol FCI (Amphenol CS) 10129381912003BLF | RS Americas
Pin Header, Board-to-Board, 2.54 mm, 2 Rows, 12 Contacts, Through Hole Straight, FCI Econostik | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10129381-912003BLF?

Additional datasheets, footprints and schematics for 10129381-912003BLF are listed on our Part Details page. You can also find images and similar parts to 10129381-912003BLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10129381-912003BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129381-912003BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10129381-912003BLF fall under?

The 10129381-912003BLF is listed under Connectors > Board-To-Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to 10129381-912003BLF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10129381-912003BLF you can contact the distributor directly for product support, shipping queries etc.

Is the 10129381-912003BLF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10129381-912003BLF have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 10129381-912003BLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10129381-912003BLF often in real-time on the comparison pages.

What if I can't find stock of 10129381-912003BLF?

You can fill out our help required form which you can use to request a quote for 10129381-912003BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay