Status: | Unknown |
---|---|
Series: | EconoStik 10129380 Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,483
in stock
|
Buy Now | |
element14
from US$0.26
|
1,483
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,483
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | EconoStik 10129380 Series |
RoHS Compliant | Yes |
Btb Conn, Header, 6Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10129380-906001ALF | Newark Electronics |
Vert SMT 2.54 HDR 1x6 Tail 3.05 Mate 5.8 | RS |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 6 Contacts, Surface Mount Straight, FCI Econostik | Avnet America |
HEADER SR VT SMT 1X6-10129380-906001ALF | Amphenol FCI (Amphenol CS) 10129380906001ALF | RS Americas |
Where can I find additional details, specifications and documents for a 10129380-906001ALF?
Additional datasheets, footprints and schematics for 10129380-906001ALF are listed on our Part Details page. You can also find images and similar parts to 10129380-906001ALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129380-906001ALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129380-906001ALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129380-906001ALF fall under?
The 10129380-906001ALF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129380-906001ALF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129380-906001ALF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129380-906001ALF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129380-906001ALF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 10129380-906001ALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129380-906001ALF often in real-time on the comparison pages.
What if I can't find stock of 10129380-906001ALF?
You can fill out our help required form which you can use to request a quote for 10129380-906001ALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.