Status: | Unknown |
---|---|
Series: | EconoStik 10129380 Series |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
935
in stock
|
Buy Now | |
element14
from US$0.13
|
259
in stock
|
Buy Now | |
Farnell
from US$0.06
|
259
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,100
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 2Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | EconoStik 10129380 Series |
RoHS Compliant | Yes |
Vert SMT 2.54 HDR 1x2 Tail 3.05 Mate 5.8 | RS |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 2 Contacts, Surface Mount Straight, FCI Econostik | Avnet Abacus |
02P Econostik HEADER 2,54MM | Rutronik |
Btb Conn, Header, 2Pos, 1Row, 2.54Mm | Newark Electronics |
HEADER SR VT SMT 1X2-10129380-902001ALF | Amphenol FCI (Amphenol CS) 10129380902001ALF | RS Americas |
Where can I find additional details, specifications and documents for a 10129380-902001ALF?
Additional datasheets, footprints and schematics for 10129380-902001ALF are listed on our Part Details page. You can also find images and similar parts to 10129380-902001ALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129380-902001ALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129380-902001ALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129380-902001ALF fall under?
The 10129380-902001ALF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129380-902001ALF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129380-902001ALF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129380-902001ALF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129380-902001ALF have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10129380-902001ALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129380-902001ALF often in real-time on the comparison pages.
What if I can't find stock of 10129380-902001ALF?
You can fill out our help required form which you can use to request a quote for 10129380-902001ALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.