101283018FAR Robotics by Huco Dynatork

GEAR SPUR ACETAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Farnell
Farnell
from US$1.53
No stock
Buy Now
Logo for element14
element14
from US$1.66
-
Buy Now

Specifications

Gear Material Acetal
No. of Teeth 18
Tensile Strength N/m² -
Flange Diameter 9mm
Torque 18.3N-m
Bore Size 4mm
Module Number 1.0
Product Range -
SVHC No SVHC (17-Dec-2015)
Bore Diameter Nom 4mm
External Diameter 20mm
External Length / Height 17mm
Material Acetal
Pitch Diameter 18mm

Alternative Descriptions

GEAR, SPUR, ACETAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 101283018FAR?

Additional datasheets, footprints and schematics for 101283018FAR are listed on our Part Details page. You can also find images and similar parts to 101283018FAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 101283018FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101283018FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 101283018FAR fall under?

The 101283018FAR is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 101283018FAR when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 101283018FAR you can contact the distributor directly for product support, shipping queries etc.

Is the 101283018FAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 101283018FAR have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 101283018FAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 101283018FAR often in real-time on the comparison pages.

What if I can't find stock of 101283018FAR?

You can fill out our help required form which you can use to request a quote for 101283018FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay