Status: | Unknown |
---|---|
Series: | FCI 10127850 Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
15,000
in stock
|
Buy Now | |
element14
from US$0.17
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
8
in stock
|
Buy Now | |
Heilind Electronics
-
|
4,137
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
827
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$226.10
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI 10127850 Series |
---|---|
Termination | Solder |
RoHS Compliant | Yes |
Terminal, Specialty, Solder, 26-20Awg Rohs Compliant: Yes |Amphenol Communications Solutions 10127850-001LF | Newark Electronics |
TERMINAL, SPECIALTY, SOLDER, 26-20AWG | element14 |
Terminals Griplet IDC Terminal SMT | Rapid Electronics |
GRIPLET TERM CUT STRIP | Heilind Electronics |
Griplet SMT IDC terminal, tin plated | RS |
IDC Terminal 20-32AWG 4mm 6mm Tin Over Nickel T/R | Avnet America |
GRIPLET - REEL | Amphenol FCI (Amphenol CS) 10127850001LF | RS Americas |
Where can I find additional details, specifications and documents for a 10127850-001LF?
Additional datasheets, footprints and schematics for 10127850-001LF are listed on our Part Details page. You can also find images and similar parts to 10127850-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127850-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127850-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127850-001LF fall under?
The 10127850-001LF is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to 10127850-001LF when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127850-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127850-001LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10127850-001LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10127850-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127850-001LF often in real-time on the comparison pages.
What if I can't find stock of 10127850-001LF?
You can fill out our help required form which you can use to request a quote for 10127850-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.