Status: | Unknown |
---|---|
Series: | Millipacs HS 10127112 Series |
RoHS: | Unknown |
Product Range | Millipacs HS 10127112 Series |
---|---|
No. of Contacts | 110Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | - |
10127112-101LF-MPACS HS RAR TYPE-A | Amphenol FCI (Amphenol CS) 10127112101LF | RS Americas |
CONNECTOR, BACKPLANE, RCPT, 110POS | element14 |
Connector, Backplane, Rcpt, 110Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 10127112-101LF?
Additional datasheets, footprints and schematics for 10127112-101LF are listed on our Part Details page. You can also find images and similar parts to 10127112-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127112-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127112-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127112-101LF fall under?
The 10127112-101LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10127112-101LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127112-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127112-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127112-101LF have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 10127112-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127112-101LF often in real-time on the comparison pages.
What if I can't find stock of 10127112-101LF?
You can fill out our help required form which you can use to request a quote for 10127112-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.