1012640000 Connectors by Weidmuller

TERMINAL BLOCK PLUGGABLE 2POS 12AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Newark
Newark
from US$1.38
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.34
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 2Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 2.5mm²
Wire Connection Method Push In
Rated Current 24A

Alternative Descriptions

Terminal Block, Pluggable, 2Pos, 12Awg | Newark Electronics
BLF 5.08HC/02/180F SN BK BX | TTI Europe
Conn Pluggable Terminal Block PL 2 POS 5.08mm Screw ST 18.5A Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1012640000?

Additional datasheets, footprints and schematics for 1012640000 are listed on our Part Details page. You can also find images and similar parts to 1012640000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1012640000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1012640000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1012640000 fall under?

The 1012640000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1012640000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1012640000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1012640000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1012640000 have stock available?

Authorised distributors including Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for 1012640000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1012640000 often in real-time on the comparison pages.

What if I can't find stock of 1012640000?

You can fill out our help required form which you can use to request a quote for 1012640000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay