Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.88
|
4,464
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.88
|
893
in stock
|
Buy Now | |
Powell Electronics
from US$5.73
|
681
in stock
|
Buy Now | |
element14
from US$4.60
|
674
in stock
|
Buy Now | |
TTI Europe
from US$4.59
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
66
in stock
|
Buy Now | |
Farnell
from US$4.50
|
66
in stock
|
Buy Now | |
RS Americas
from US$4.57
|
49
in stock
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Micro D |
Contact Termination | IDC / IDT |
No. of Rows | 2Rows |
Pitch Spacing | 1.27mm |
7000007373 JE150174868 26/MDR/WMPLUG/30MIN | Heilind Electronics |
MINI D RIBBON CONN, PLUG, 26POS, IDC/IDT | element14 |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Micro D Sub Connector, 101 Series, Plug, 26, Idc/Idt, Cable Mount, Gold Plated Contacts Rohs Compliant: Yes |3M 10126-6000EC | Newark Electronics |
PLUG, MDR, IDC, 26WAY | Farnell |
.050 Mini D Ribbon (MDR) 26 Pos. IDC Wiremount Plug-Shielded | 3M 10126-6000EC | RS Americas |
Plug IDC Cable Mnt MDR 101 Series 26 way | RS |
Where can I find additional details, specifications and documents for a 10126-6000EC?
Additional datasheets, footprints and schematics for 10126-6000EC are listed on our Part Details page. You can also find images and similar parts to 10126-6000EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10126-6000EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10126-6000EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10126-6000EC fall under?
The 10126-6000EC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10126-6000EC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10126-6000EC you can contact the distributor directly for product support, shipping queries etc.
Is the 10126-6000EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10126-6000EC have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, element14 and TTI Europe have stock available or on a lead time for 10126-6000EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10126-6000EC often in real-time on the comparison pages.
What if I can't find stock of 10126-6000EC?
You can fill out our help required form which you can use to request a quote for 10126-6000EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.