Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.31
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.97
|
40
in stock
|
Buy Now | |
Farnell
from US$11.80
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$16.20
|
5
in stock
|
Buy Now | |
RS Americas
from US$66.71
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$57.15
|
1
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Cabinet Style | Stackable |
---|---|
Cabinet Material | Plastic |
External Height - Imperial | 10.3" |
External Height - Metric | 262.7mm |
External Width - Imperial | 20" |
External Width - Metric | 508mm |
RoHS Compliant | NA |
Cabinet, Stackable, 26 Drawer, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a 10126?
Additional datasheets, footprints and schematics for 10126 are listed on our Part Details page. You can also find images and similar parts to 10126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10126 fall under?
The 10126 is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to 10126 when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10126 you can contact the distributor directly for product support, shipping queries etc.
Is the 10126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10126 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 10126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10126 often in real-time on the comparison pages.
What if I can't find stock of 10126?
You can fill out our help required form which you can use to request a quote for 10126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.