Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.31
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$75.13
|
125
in stock
|
Buy Now | |
element14
from US$187.55
|
125
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$16.19
|
20
in stock
|
Buy Now | |
Farnell
from US$11.97
|
12
in stock
|
Buy Now | |
RS Americas
from US$86.75
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Lens Type | Diffused Lens |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 26.5mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens |
Beam Angle | 11.27° x 10.94° |
For Use With | Avago Aveon LEDs |
LUXEON I 26.5 mm Frosted Narrow Beam Optic for LUXEON Rebel | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cabinet Style | Stackable |
---|---|
Cabinet Material | Plastic |
External Height - Imperial | 15.8" |
External Height - Metric | 401.6mm |
External Width - Imperial | 20" |
External Width - Metric | 508mm |
RoHS Compliant | NA |
Cabinet, Stackable, 24 Drawer, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 10124?
Additional datasheets, footprints and schematics for 10124 are listed on our Part Details page. You can also find images and similar parts to 10124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10124 fall under?
The 10124 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10124 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10124 you can contact the distributor directly for product support, shipping queries etc.
Is the 10124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10124 have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 10124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10124 often in real-time on the comparison pages.
What if I can't find stock of 10124?
You can fill out our help required form which you can use to request a quote for 10124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.