Status: | Unknown |
---|---|
Series: | FCI 10120818 Series |
RoHS: | Compliant |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.26
|
198
in stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
1,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
198
in stock
|
Buy Now | |
element14
from US$2.00
|
198
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Avnet Asia
from US$2.00
|
-
|
Buy Now |
No. of Contacts | 29Contacts |
---|---|
Gender | Receptacle |
Connector Type | SAS |
Contact Termination Type | Surface Mount |
Product Range | FCI 10120818 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
10120818-001C-TRLF-SAS REC 12G | Heilind Electronics |
I/O Connector, Sas, Rcpt, 29Pos, Smt | Newark Electronics |
Conn SAS RCP 29 POS 1.27mm/0.8mm Solder ST SMD 29 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 10120818-001C-TRLF?
Additional datasheets, footprints and schematics for 10120818-001C-TRLF are listed on our Part Details page. You can also find images and similar parts to 10120818-001C-TRLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120818-001C-TRLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120818-001C-TRLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120818-001C-TRLF fall under?
The 10120818-001C-TRLF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10120818-001C-TRLF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120818-001C-TRLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10120818-001C-TRLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10120818-001C-TRLF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10120818-001C-TRLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120818-001C-TRLF often in real-time on the comparison pages.
What if I can't find stock of 10120818-001C-TRLF?
You can fill out our help required form which you can use to request a quote for 10120818-001C-TRLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.