Status: | Unknown |
---|---|
Series: | 10120666 Series |
RoHS: | Unknown |
Prices starting from US$2.35
No. of Contacts | 16Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini SAS |
Contact Termination Type | Press Fit |
Product Range | 10120666 Series |
Connector Mounting | PCB Mount |
Mini SAS 16 Position HD Vertical 1x1 Input Output Connector Receptacle | Future Electronics |
Mini Sas Connector, Rcpt, 16P, Pressfit | Newark Electronics |
MINI SAS CONNECTOR, RCPT, 16P, PRESSFIT | element14 |
Mini-SAS HD Cable Assemblies, High Speed Input O | Amphenol Commercial (Amphenol CS) 10120666-101LF | RS Americas |
Conn MINI-SAS RCP 36 POS 0.75mm Press Fit ST Thru-Hole 36 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 10120666-101LF?
Additional datasheets, footprints and schematics for 10120666-101LF are listed on our Part Details page. You can also find images and similar parts to 10120666-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120666-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120666-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120666-101LF fall under?
The 10120666-101LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10120666-101LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120666-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10120666-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10120666-101LF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 10120666-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120666-101LF often in real-time on the comparison pages.
What if I can't find stock of 10120666-101LF?
You can fill out our help required form which you can use to request a quote for 10120666-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.