Status: | Unknown |
---|---|
Series: | RotaConnect 10120045 Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Hermaphroditic |
Product Range | RotaConnect 10120045 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
2P ROTACONNECT ROTATABLE | Rutronik |
Conn, Hermaphroditic, 2Pos, 1Row, 3Mm | Newark Electronics |
Conn Board to Board HDR 2 POS Solder RA SMD T/R | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 10120045-200LF?
Additional datasheets, footprints and schematics for 10120045-200LF are listed on our Part Details page. You can also find images and similar parts to 10120045-200LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120045-200LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120045-200LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120045-200LF fall under?
The 10120045-200LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10120045-200LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120045-200LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10120045-200LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10120045-200LF have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 10120045-200LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120045-200LF often in real-time on the comparison pages.
What if I can't find stock of 10120045-200LF?
You can fill out our help required form which you can use to request a quote for 10120045-200LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.