Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.71
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$6.62
|
1,882
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.62
|
439
in stock
|
Buy Now | |
RS Americas
from US$4.34
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
54
in stock
|
Buy Now | |
element14
from US$6.48
|
54
in stock
|
Buy Now | |
TTI Europe
from US$5.00
|
-
|
Buy Now | |
Farnell
from US$5.04
|
-
|
Buy Now |
No. of Contacts | 20Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (20-Jun-2016) |
7000090163 JE150174850 20/MDR/WMPLUG/30MIN | Heilind Electronics |
Plug MDR IDC shielded 20 pin | RS |
Mini D Ribbon , 1.27mm Pitch, 20 Pos, IDC, Plug, Steel Shell, 101 Series | 3M 10120-6000EC | RS Americas |
Mini D Ribbon Conn, Plug, 20Pos | Newark Electronics |
MINI D RIBBON CONN, PLUG, 20POS | element14 |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10120-6000EC?
Additional datasheets, footprints and schematics for 10120-6000EC are listed on our Part Details page. You can also find images and similar parts to 10120-6000EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120-6000EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120-6000EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120-6000EC fall under?
The 10120-6000EC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10120-6000EC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120-6000EC you can contact the distributor directly for product support, shipping queries etc.
Is the 10120-6000EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10120-6000EC have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Newark Electronics have stock available or on a lead time for 10120-6000EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120-6000EC often in real-time on the comparison pages.
What if I can't find stock of 10120-6000EC?
You can fill out our help required form which you can use to request a quote for 10120-6000EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.