Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
164
in stock
|
Buy Now | |
Heilind Electronics
from US$9.67
|
2,670
in stock
|
Buy Now | |
RS Americas
from US$7.72
|
529
in stock
|
Buy Now | |
TTI Europe
from US$6.19
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.67
|
445
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.85
|
262
in stock
|
Buy Now | |
Distrelec
from US$7.22
|
201
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
189
in stock
|
Buy Now | |
element14
from US$7.15
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$5.91
|
-
|
Buy Now | |
Avnet Asia
from US$6.98
|
-
|
Buy Now | |
Farnell
from US$7.08
|
-
|
Buy Now |
No. of Contacts | 20Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | Solder |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector Mounting Orientation | Cable |
Connector Type | Micro D |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Terminal Plating | Gold |
Termination Method | Solder |
Withstand Voltage | 500V |
7100206784 JE150481578 10120-3000PE, 00638060825501 | Heilind Electronics |
Conn D-Sub Mini-D-Ribbon CablePlug 20Pos STR 101Series Solder 30-24AWG 0.050In. | 3M 10120-3000PE | RS Americas |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Connector: MDR | Transfer Multisort Elektronik |
3M MDR plug 20 Solder Cup / Solder Lug / Straight | Distrelec |
20 way shielded I/O solder plug,1A | RS |
CONNECTOR, MICRO D, PLUG, RIBBON, 20WAY | element14 |
Micro D Sub Connector, 101 Series, Plug, 20, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant: Yes |3M 10120-3000PE | Newark Electronics |
Conn SCSI PL 20 POS 2.54mm Solder Cup ST Cable Mount 20 Terminal 1 Port | Avnet Asia |
Where can I find additional details, specifications and documents for a 10120-3000PE?
Additional datasheets, footprints and schematics for 10120-3000PE are listed on our Part Details page. You can also find images and similar parts to 10120-3000PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10120-3000PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10120-3000PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10120-3000PE fall under?
The 10120-3000PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10120-3000PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10120-3000PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10120-3000PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10120-3000PE have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TTI Europe, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 10120-3000PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10120-3000PE often in real-time on the comparison pages.
What if I can't find stock of 10120-3000PE?
You can fill out our help required form which you can use to request a quote for 10120-3000PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.