1012 Part Information
Details for 1012 by Keystone Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.5400 |
5 | 21.6400 |
10 | 21.1900 |
Stock Information
Details
Alternative Part Descriptions
- SM BATTERY HOLDER (2) AA / Tray | Newark Electronics
Details for 1012 by Adafruit Industries
Embedded Computers, Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.5400 |
5 | 21.6400 |
10 | 21.1900 |
Stock Information
Details
Part Downloads
Part Specifications
For Use With | Raspberry Pi, BeagleBone |
RoHS Compliant | Yes |
Alternative Part Descriptions
- USB WIFI MODULE, 802.11b/g/n, RASPBERRY PI & BEAGLEBONE; Silicon Manufacturer:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Silicon Family Name:-; For Use With:Raspberry Pi, BeagleBone; Product Range:- RoHS Compliant: Yes | Newark Electronics
Details for 1012 by Pololu Robotics & Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.5400 |
5 | 21.6400 |
10 | 21.1900 |
Stock Information
Details
Part Specifications
Connector Systems | Board-to-Board |
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 2Contacts |
Connector Mounting | Through Hole Mount |
Gender | Header |
Details for 10-12 by Leecraft Manufacturing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.5400 |
5 | 21.6400 |
10 | 21.1900 |
Stock Information
Details
Details for 1012 by Ultimaker
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.5400 |
5 | 21.6400 |
10 | 21.1900 |
Stock Information
Details
Part Specifications
RoHS Compliant | Yes |
Alternative Part Descriptions
- X-linear Shaft (DEU) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1012?
Additional datasheets, footprints and schematics for 1012 are listed in our Part Details tab. You can also find the 1012 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1012 in the Pricing & Inventory tab next to part details. You can view 1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1012 fall under?
The 1012 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1012 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1012 you can contact the distributor directly for product support, shipping queries etc.
Is the 1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1012 often in real-time on the comparison pages.
What if I can't find stock of 1012?
You can fill out our help required form which you can use to request a quote for 1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.