Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | FCI 32-28AWG 1.25mm WTB Terminals |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
HAND TOOL FOR 1.25MM WTB CONTACT | Rutronik |
Hand Tool For 1.25Mm Wtb-Contact/Bag |Amphenol Communications Solutions 10118656-1000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10118656-1000?
Additional datasheets, footprints and schematics for 10118656-1000 are listed on our Part Details page. You can also find images and similar parts to 10118656-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10118656-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10118656-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10118656-1000 fall under?
The 10118656-1000 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 10118656-1000 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10118656-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10118656-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10118656-1000 have stock available?
Authorised distributors including Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 10118656-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10118656-1000 often in real-time on the comparison pages.
What if I can't find stock of 10118656-1000?
You can fill out our help required form which you can use to request a quote for 10118656-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.