Status: | Unknown |
---|---|
Series: | 10118242 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.98 |
13,600
|
Buy Now | |
Newark Electronics | US$0.54 |
13,600
|
Buy Now | |
element14 | US$0.82 |
13,600
|
Buy Now | |
Rapid Electronics | US$0.86 |
7,092
|
Buy Now | |
Chip One Stop | US$0.75 |
7,092
|
Buy Now | |
Transfer Multisort Elektronik | US$1.49 |
34
|
Buy Now | |
Rutronik | US$0.81 |
-
|
Buy Now | |
RS Americas | US$1.07 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Surface Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Stainless Steel Body |
Product Range | 10118242 Series |
SVHC | No SVHC (27-Jun-2018) |
Hdmi Typ D Conn, R/A Rcpt, 19Pos, Smt | Newark Electronics |
HDMI TYP D CONN, R/A RCPT, 19POS, SMT | Farnell |
HDMI Displayport&DVI Conn MICRO HDMI RCPT SMT | Rapid Electronics |
Connector: HDMI | Transfer Multisort Elektronik |
HIGH SPEED HDMI Type D, R/A SMT | Rutronik |
HDMI TYPE D RECEPTACLE-10118242-001RLF | Amphenol FCI (Amphenol CS) 10118242001RLF | RS Americas |
HDMI Connector, Type D, 19 Contacts, Receptacle, Surface Mount, Surface Mount Right Angle | Avnet America |
Where can I find additional details, specifications and documents for a 10118242-001RLF?
Additional datasheets, footprints and schematics for 10118242-001RLF are listed on our Part Details page. You can also find images and similar parts to 10118242-001RLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10118242-001RLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10118242-001RLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10118242-001RLF fall under?
The 10118242-001RLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10118242-001RLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10118242-001RLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10118242-001RLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10118242-001RLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10118242-001RLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10118242-001RLF often in real-time on the comparison pages.
What if I can't find stock of 10118242-001RLF?
You can fill out our help required form which you can use to request a quote for 10118242-001RLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.