Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
4,420
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
75,600
in stock
|
Buy Now | |
Farnell
from US$0.24
|
64,316
in stock
|
Buy Now | |
element14
from US$0.24
|
64,196
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
25,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
11,418
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
8,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
8,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
6,446
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
4,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,200
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$265.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MICRO USB, 2.0 TYPE B, RCPT, SMT | Farnell |
MICRO USB B-TYPE F | Heilind Electronics |
Micro Usb, 2.0 Type B, Rcpt, Smt | Newark Electronics |
Single Port 5 Contact Horizontal Right Angle Micro B USB 2.0 Receptacle | Future Electronics |
Socket | Transfer Multisort Elektronik |
Conn Micro USB Type B Receptacle 5 POS 0.65mm RA SMD 1 Port | Avnet America |
Micro B R/A SMT USB connector | RS |
MICRO USB B Type RECEPTABLE | Rutronik |
MICRO USD B-TYPE F-10118194-0001LF | Amphenol FCI (Amphenol CS) 101181940001LF | RS Americas |
Where can I find additional details, specifications and documents for a 10118194-0001LF?
Additional datasheets, footprints and schematics for 10118194-0001LF are listed on our Part Details page. You can also find images and similar parts to 10118194-0001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10118194-0001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10118194-0001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10118194-0001LF fall under?
The 10118194-0001LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10118194-0001LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10118194-0001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10118194-0001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10118194-0001LF have stock available?
Authorised distributors including TTI Europe, Farnell, element14, Heilind Electronics and Newark Electronics have stock available or on a lead time for 10118194-0001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10118194-0001LF often in real-time on the comparison pages.
What if I can't find stock of 10118194-0001LF?
You can fill out our help required form which you can use to request a quote for 10118194-0001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.