10118193-0001LF Part Information
Details for 10118193-0001LF by Amphenol
Connectors>USB Connectors & Adapters>USB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.2550 |
100 | 0.2400 |
500 | 0.2240 |
1000 | 0.1920 |
2500 | 0.1790 |
5000 | 0.1660 |
Stock Information
Details
Part Downloads
Part Specifications
USB Connector Type | Micro USB Type B |
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10118193-0001LF?
Additional datasheets, footprints and schematics for 10118193-0001LF are listed in our Part Details tab. You can also find the 10118193-0001LF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10118193-0001LF in the Pricing & Inventory tab next to part details. You can view 10118193-0001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10118193-0001LF fall under?
The 10118193-0001LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10118193-0001LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10118193-0001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10118193-0001LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 10118193-0001LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10118193-0001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10118193-0001LF often in real-time on the comparison pages.
What if I can't find stock of 10118193-0001LF?
You can fill out our help required form which you can use to request a quote for 10118193-0001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.