10118023-P0030YYLF Part Information
Details for 10118023-P0030YYLF by Amphenol
Cable Leads & Connectors>Leads>Industrial Cable Assemblies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9800 |
10 | 1.6100 |
100 | 1.4900 |
250 | 1.3600 |
500 | 1.2700 |
1000 | 1.1000 |
Stock Information
Details
Part Specifications
Connector Type A | Crimp Terminal |
Connector Type B | Crimp Terminal |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Product Range | - |
Jacket Colour | Black |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Harness |
No. of Branches | 1 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10118023-P0030YYLF?
Additional datasheets, footprints and schematics for 10118023-P0030YYLF are listed in our Part Details tab. You can also find the 10118023-P0030YYLF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10118023-P0030YYLF in the Pricing & Inventory tab next to part details. You can view 10118023-P0030YYLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10118023-P0030YYLF fall under?
The 10118023-P0030YYLF is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 10118023-P0030YYLF when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10118023-P0030YYLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10118023-P0030YYLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 10118023-P0030YYLF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10118023-P0030YYLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10118023-P0030YYLF often in real-time on the comparison pages.
What if I can't find stock of 10118023-P0030YYLF?
You can fill out our help required form which you can use to request a quote for 10118023-P0030YYLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.